Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS191ANSRG4

Description
Win Source Part Number: 1259033-SN74ALS191AN SRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259033-SN74ALS191AN SRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259033-SN74ALS191ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259033-SN74ALS191ANSRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259033-SN74ALS191ANSRG4
Win Source Part Number: 1259033-SN74ALS191AN SRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS1 Product Status: Obsolete

Win Source Part Number: 1259033-SN74ALS191ANSRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS1
Product Status: Obsolete

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS191ANSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS191ANSRG4
Logic - Counters, Dividers SN74ALS191ANSRG4
IC COUNTER BINARY 4B 16SO

IC COUNTER BINARY 4B 16SO

Supplier's Site Datasheet
Counters, Dividers - SN74ALS191ANSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS191ANSRG4
Counters, Dividers SN74ALS191ANSRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259033-SN74ALS191ANSRG4 SN74ALS191ANSRG4 SN74ALS191ANSRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-3317-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers