Texas Instruments Standard Linear and Logic 8-bit 45MHz 5V Logic IC SN74ALS165N

Description
8-Bit Serial Shift Register, 45MHz, 5V, PDIP Product overview: SN74ALS165N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 45MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 45MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74ALS165N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial Shift Register, 45MHz, 5V, PDIP Product overview: SN74ALS165N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 45MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 45MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74ALS165N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 45MHz 5V Logic IC
712-SN74ALS165N
8-bit 45MHz 5V Logic IC 712-SN74ALS165N
8-Bit Serial Shift Register, 45MHz, 5V, PDIP Product overview: SN74ALS165N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 45MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 45MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74ALS165N can be used for catalog matching and distributor lookup.

8-Bit Serial Shift Register, 45MHz, 5V, PDIP Product overview: SN74ALS165N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 45MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 45MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74ALS165N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74ALS165N
Product Name 8-bit 45MHz 5V Logic IC
Gate Type Shift Register, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4025BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-input OR gate - 74AHC32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details