Manufacturer: Texas Instruments
Win Source Part Number: 065228-SN74ALS1645AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 065228-SN74ALS1645ANSR | SN74ALS1645ANSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS1645ANSR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.209\", 5.30mm Width) |