Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74ALS163BDBR SN74ALS163BDBR

Description
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS163BDBR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74ALS163BDBR - 117616-SN74ALS163BDBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS163BDBR
117616-SN74ALS163BDBR
Logic - Logic - Counters, Dividers - SN74ALS163BDBR 117616-SN74ALS163BDBR
Manufacturer: Texas Instruments Win Source Part Number: 117616-SN74ALS163BDB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117616-SN74ALS163BDBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS163BDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS163BDBR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS163BDBR
IC BINARY COUNTER 4-BIT 16SSOP

IC BINARY COUNTER 4-BIT 16SSOP

Supplier's Site
Logic - Counters, Dividers - SN74ALS163BDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS163BDBR
Logic - Counters, Dividers SN74ALS163BDBR
IC COUNTER DEC/BIN 4BIT 16-SSOP

IC COUNTER DEC/BIN 4BIT 16-SSOP

Supplier's Site Datasheet
Counters, Dividers - SN74ALS163BDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS163BDBR
Counters, Dividers SN74ALS163BDBR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS163BDBR 117616-SN74ALS163BDBR SN74ALS163BDBR SN74ALS163BDBR SN74ALS163BDBR
Product Name Logic - Logic - Counters, Dividers - SN74ALS163BDBR Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type SOP; SOP16 SOP; SSOP; 16-SSOP SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 1727-1158-2-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
4 suppliers
 - 54LS293J/B - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type DIP; CDIP
View Details