Manufacturer: Texas Instruments
Win Source Part Number: 211903-SN74ALS151NSR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Multiplexer 1 x 8:1 16-SO
Multiplexer 1 x 8:1 16-SO
1-of-8 Data Selectors/Multiplexe
IC MULTIPLEXER 1 X 8:1 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 211903-SN74ALS151NSR | 296-SN74ALS151NSRCT-ND | 743-SN74ALS151NSR | SN74ALS151NSR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS151NSR | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 16-SO | SOIC; "16-SOIC | Tape and Reel |