Texas Instruments SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 74CB3Q3251DGVRG4

Description
1-of-8 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TVSOP -40 to 85
Request a Quote
Description
1-of-8 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CB3Q3251 is a 1-of-8 FET multiplexer/demultiplexer designed for high-bandwidth bus switching applications with 2.5V to 3.3V operation. It features a 5V tolerant I/O interface, near-zero propagation delay, and a typical ON-state resistance of 4Ω. The device supports bidirectional data flow with rail-to-rail switching and low I/O capacitance of 3.5 pF. It is available in a 16-pin TVSOP package measuring 3.6mm × 6.40mm, with an operating temperature range of -40°C to 85°C. The part meets JESD78 Class II latch-up performance and JESD22 ESD ratings of 2000V human-body model and 1000V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74CB3Q3251 is a 1-of-8 FET multiplexer/demultiplexer designed for high-bandwidth bus switching applications with 2.5V to 3.3V operation. It features a 5V tolerant I/O interface, near-zero propagation delay, and a typical ON-state resistance of 4Ω. The device supports bidirectional data flow with rail-to-rail switching and low I/O capacitance of 3.5 pF. It is available in a 16-pin TVSOP package measuring 3.6mm × 6.40mm, with an operating temperature range of -40°C to 85°C. The part meets JESD78 Class II latch-up performance and JESD22 ESD ratings of 2000V human-body model and 1000V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRG4 - Texas Instruments
Dallas, TX, United States
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
74CB3Q3251DGVRG4
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 74CB3Q3251DGVRG4
1-of-8 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TVSOP -40 to 85

1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TVSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Analog Multiplexers
Product Number 74CB3Q3251DGVRG4
Product Name SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRE4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers