Texas Instruments High-Performance Analog Logic IC SN74ALS138N

Description
IC, DEMULTIPLEXER; LOGIC FAMILY / BASE NUMBER:74ALS138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ALS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, DEMULTIPLEXER; LOGIC FAMILY / BASE NUMBER:74ALS138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ALS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 31362331 - Radwell International
Willingboro, NJ, United States
Logic IC
31362331
Logic IC 31362331
IC, DEMULTIPLEXER; LOGIC FAMILY / BASE NUMBER:74ALS138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ALS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, DEMULTIPLEXER; LOGIC FAMILY / BASE NUMBER:74ALS138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ALS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 31362331
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details