Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANSR SN74ALS138ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029799-SN74ALS138ANS R Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029799-SN74ALS138ANS R Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANSR - 029799-SN74ALS138ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANSR
029799-SN74ALS138ANSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANSR 029799-SN74ALS138ANSR
Manufacturer: Texas Instruments Win Source Part Number: 029799-SN74ALS138ANS R Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029799-SN74ALS138ANSR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 75MHz Analog Switch and Multiplexer IC
743-SN74ALS138ANSR
5V 75MHz Analog Switch and Multiplexer IC 743-SN74ALS138ANSR
3-to-8 Line Demultiplexer/Decode r, 5V, 75MHz, SOP Product overview: SN74ALS138ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 75MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138ANSR can be used for catalog matching and distributor lookup.

3-to-8 Line Demultiplexer/Decoder, 5V, 75MHz, SOP Product overview: SN74ALS138ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 75MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-29970-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-29970-2-ND
Signal Switches, Multiplexers, Decoders 296-29970-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74ALS138ANSR
Logic - Signal Switches, Multiplexers, Decoders SN74ALS138ANSR
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 029799-SN74ALS138ANSR 743-SN74ALS138ANSR 296-29970-2-ND SN74ALS138ANSR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANSR 5V 75MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Package Type 16-SO Tape and Reel SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
8-bit 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3245ADGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052D,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
9 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3306DCH - Lingto Electronic Limited
Specs
Configuration 2 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details