13-Input Positive-NAND Gates 16-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 794917-SN74ALS133NSR
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS133
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Maximum Quiescent Current: 80μA
Alternative Parts (Cross-Reference): DM74ALS133M_Q; DM74ALS133MX; DM74ALS133M_NL ; DM74ALS133M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
NAND Gate, ALS Series, 1-Func, 13-Input, TTL, PDSO16
13-Input NAND Gate IC, 25ns, 5V, SOP, Surface Mount Product overview: SN74ALS133NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133NSR can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 16-SO
Logic Gates 13-Input Positive NAND Gates
IC GATE NAND 1CH 13-INP 16SO
IC GATE NAND 1CH 13-INP 16SO
IC GATE NAND 1CH 13-INP 16SO
NAND Gate IC 1 Channel 16-SO
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS133NSR | 794917-SN74ALS133NSR | SN74ALS133NSR | 705-SN74ALS133NSR | 296-28705-2-ND | SN74ALS133NSR | SN74ALS133NSR | SN74ALS133NSR | SN74ALS133NSR | SN74ALS133NSR |
| Product Name | SN74ALS133 13-Input Positive-NAND Gates | Logic - Logic - Gates and Inverters - SN74ALS133NSR | SMD 5V Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | ALS | TTL | ||||||||
| Propagation Delay | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | |||||
| Operating Current | 3.40E-4 mA | 0.0800 mA | 8 mA | 8 mA |