Texas Instruments SN74ALS133 13-Input Positive-NAND Gates SN74ALS133N

Description
13-Input Positive-NAND Gates 16-PDIP 0 to 70
Request a Quote
Description
13-Input Positive-NAND Gates 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74ALS133N is a 13-input positive-NAND gate in a 16-pin plastic dual in-line package (PDIP), characterized for operation from 0°C to 70°C. The device operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output voltage of VCC-2 V, and a low-level output voltage of 0.35 V at 8 mA sink current. Propagation delay is specified as 47 ns for low-to-high and 5 ns for high-to-low transition with a 50 pF load. It complies with standard TTL logic levels and is available in tube packaging.

Datasheet Summary
Powered by GS/AI

SN74ALS133N is a 13-input positive-NAND gate in a 16-pin plastic dual in-line package (PDIP), characterized for operation from 0°C to 70°C. The device operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output voltage of VCC-2 V, and a low-level output voltage of 0.35 V at 8 mA sink current. Propagation delay is specified as 47 ns for low-to-high and 5 ns for high-to-low transition with a 50 pF load. It complies with standard TTL logic levels and is available in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS133 13-Input Positive-NAND Gates - SN74ALS133N - Texas Instruments
Dallas, TX, United States
SN74ALS133 13-Input Positive-NAND Gates
SN74ALS133N
SN74ALS133 13-Input Positive-NAND Gates SN74ALS133N
13-Input Positive-NAND Gates 16-PDIP 0 to 70

13-Input Positive-NAND Gates 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS133N - 139274-SN74ALS133N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS133N
139274-SN74ALS133N
Logic - Logic - Gates and Inverters - SN74ALS133N 139274-SN74ALS133N
Manufacturer: Texas Instruments Win Source Part Number: 139274-SN74ALS133N Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 13 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS133N; SN74ALS133N3; SNJ54ALS133J; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139274-SN74ALS133N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS133N; SN74ALS133N3; SNJ54ALS133J;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic Gates - 2494981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2494981P
Logic Gates 2494981P
NAND Gate 1-El, SN74ALS133N

NAND Gate 1-El, SN74ALS133N

Supplier's Site
Logic Gates - 2494981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2494981
Logic Gates 2494981
NAND Gate 1-El, SN74ALS133N

NAND Gate 1-El, SN74ALS133N

Supplier's Site
Logic Gates - 2494980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2494980
Logic Gates 2494980
NAND Gate 1-El, SN74ALS133N

NAND Gate 1-El, SN74ALS133N

Supplier's Site
 - SN74ALS133N - Rochester Electronics
Newburyport, MA, United States
SN74ALS133 13-Input Positive-NAND Gates

SN74ALS133 13-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-5017-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5017-5-ND
Gates and Inverters 296-5017-5-ND
NAND Gate IC 1 Channel 16-PDIP

NAND Gate IC 1 Channel 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5V Logic IC
705-SN74ALS133N
Through-Hole 5V Logic IC 705-SN74ALS133N
13-Input NAND Gate IC, 5V, PDIP, Through Hole Product overview: SN74ALS133N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133N can be used for catalog matching and distributor lookup.

13-Input NAND Gate IC, 5V, PDIP, Through Hole Product overview: SN74ALS133N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS133N
Logic Gates SN74ALS133N
Logic Gates 13-Input Positive NAND Gates

Logic Gates 13-Input Positive NAND Gates

Buy Now Datasheet
Gates and Inverters - SN74ALS133N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS133N
Gates and Inverters SN74ALS133N
NAND Gate IC 1 Channel 16-PDIP

NAND Gate IC 1 Channel 16-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS133N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS133N
Logic - Gates and Inverters SN74ALS133N
IC GATE NAND 1CH 13-INP 16DIP

IC GATE NAND 1CH 13-INP 16DIP

Supplier's Site Datasheet
Ic, Logic, 13-In Nand Gate, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1050 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 13-In Nand Gate, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1050
Ic, Logic, 13-In Nand Gate, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1050
IC, LOGIC, 13-IN NAND GATE, 16DIP; Logic Family / Base Number:74ALS133; Logic Type:NAND; Output Current:8mA; No. of Inputs:13; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, 13-IN NAND GATE, 16DIP; Logic Family / Base Number:74ALS133; Logic Type:NAND; Output Current:8mA; No. of Inputs:13; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS133N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS133N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS133N
IC GATE NAND 1CH 13-INP 16DIP

IC GATE NAND 1CH 13-INP 16DIP

Supplier's Site
Gates and Inverters - SN74ALS133N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS133N
Gates and Inverters SN74ALS133N
IC GATE NAND 1CH 13-INP 16DIP

IC GATE NAND 1CH 13-INP 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS133N 139274-SN74ALS133N 2494981P SN74ALS133N 296-5017-5-ND 705-SN74ALS133N SN74ALS133N SN74ALS133N SN74ALS133N 37AJ1050 SN74ALS133N SN74ALS133N
Product Name SN74ALS133 13-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ALS133N Logic Gates Gates and Inverters Through-Hole 5V Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Ic, Logic, 13-In Nand Gate, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND; NAND AND; NAND NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family ALS NAND
Propagation Delay 25 ns 25 ns 25 ns 25 ns 25 ns
Operating Current 3.40E-4 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers