Texas Instruments SN74ALS133 13-Input Positive-NAND Gates SN74ALS133DR

Description
13-Input Positive-NAND Gates 16-SOIC 0 to 70
Request a Quote Datasheet
Description
13-Input Positive-NAND Gates 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS133 13-Input Positive-NAND Gates - SN74ALS133DR - Texas Instruments
Dallas, TX, United States
SN74ALS133 13-Input Positive-NAND Gates
SN74ALS133DR
SN74ALS133 13-Input Positive-NAND Gates SN74ALS133DR
13-Input Positive-NAND Gates 16-SOIC 0 to 70

13-Input Positive-NAND Gates 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS133DR - 1253703-SN74ALS133DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS133DR
1253703-SN74ALS133DR
Logic - Logic - Gates and Inverters - SN74ALS133DR 1253703-SN74ALS133DR
Manufacturer: Texas Instruments Win Source Part Number: 1253703-SN74ALS133DR Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 13 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS133 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Maximum Quiescent Current: 80μA Alternative Parts (Cross-Reference): DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253703-SN74ALS133DR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS133
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Maximum Quiescent Current: 80μA
Alternative Parts (Cross-Reference): DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-29438-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29438-2-ND
Gates and Inverters 296-29438-2-ND
NAND Gate IC 1 Channel 16-SOIC

NAND Gate IC 1 Channel 16-SOIC

Buy Now Datasheet
 - SN74ALS133DR - Rochester Electronics
Newburyport, MA, United States
SN74ALS133 13-Input Positive-NAND Gates

SN74ALS133 13-Input Positive-NAND Gates

Supplier's Site Datasheet
Singapore, Singapore
SMD 5V 8mA SOIC Logic IC
705-SN74ALS133DR
SMD 5V 8mA SOIC Logic IC 705-SN74ALS133DR
13-Input NAND Gate, 5V, 8mA, 25ns, SOIC, Surface Mount Product overview: SN74ALS133DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133DR can be used for catalog matching and distributor lookup.

13-Input NAND Gate, 5V, 8mA, 25ns, SOIC, Surface Mount Product overview: SN74ALS133DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALS133DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS133DR
Gates and Inverters SN74ALS133DR
NAND Gate IC 1 Channel 16-SOIC

NAND Gate IC 1 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS133DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS133DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS133DR
IC GATE NAND 1CH 13-INP 16SOIC

IC GATE NAND 1CH 13-INP 16SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS133DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS133DR
Logic - Gates and Inverters SN74ALS133DR
IC GATE NAND 1CH 13-INP 16SOIC

IC GATE NAND 1CH 13-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS133DR 1253703-SN74ALS133DR 296-29438-2-ND SN74ALS133DR 705-SN74ALS133DR SN74ALS133DR SN74ALS133DR SN74ALS133DR
Product Name SN74ALS133 13-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ALS133DR Gates and Inverters SMD 5V 8mA SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 25 ns 25 ns 25 ns 25 ns
Operating Current 3.40E-4 mA 8 mA 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers