Texas Instruments SN74ALS133 13-Input Positive-NAND Gates SN74ALS133D

Description
13-Input Positive-NAND Gates 16-SOIC 0 to 70
Request a Quote Datasheet
Description
13-Input Positive-NAND Gates 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS133 13-Input Positive-NAND Gates - SN74ALS133D - Texas Instruments
Dallas, TX, United States
SN74ALS133 13-Input Positive-NAND Gates
SN74ALS133D
SN74ALS133 13-Input Positive-NAND Gates SN74ALS133D
13-Input Positive-NAND Gates 16-SOIC 0 to 70

13-Input Positive-NAND Gates 16-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33705-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33705-5-ND
Gates and Inverters 296-33705-5-ND
NAND Gate IC 1 Channel 16-SOIC

NAND Gate IC 1 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS133D
5V SOIC Logic IC 705-SN74ALS133D
13-Input NAND Gate, 5V, 25ns, SOIC, Bipolar IC Product overview: SN74ALS133D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133D can be used for catalog matching and distributor lookup.

13-Input NAND Gate, 5V, 25ns, SOIC, Bipolar IC Product overview: SN74ALS133D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS133D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS133D - 1253702-SN74ALS133D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS133D
1253702-SN74ALS133D
Logic - Logic - Gates and Inverters - SN74ALS133D 1253702-SN74ALS133D
Manufacturer: Texas Instruments Win Source Part Number: 1253702-SN74ALS133D Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 13 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS133 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253702-SN74ALS133D
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS133
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALS133D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 1-Func, 13-Input, TTL, PDSO16

NAND Gate, ALS Series, 1-Func, 13-Input, TTL, PDSO16

Supplier's Site Datasheet
Logic, Gate Nand Pos 13Input, 16Soic; Logic Family / Base Number Texas Instruments - 29AH7464 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Nand Pos 13Input, 16Soic; Logic Family / Base Number Texas Instruments
29AH7464
Logic, Gate Nand Pos 13Input, 16Soic; Logic Family / Base Number Texas Instruments 29AH7464
LOGIC, GATE NAND POS 13INPUT, 16SOIC; Logic Family / Base Number:74ALS133; Logic Type:NAND; Output Current:8mA; No. of Inputs:13; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE NAND POS 13INPUT, 16SOIC; Logic Family / Base Number:74ALS133; Logic Type:NAND; Output Current:8mA; No. of Inputs:13; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74ALS133D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS133D
Gates and Inverters SN74ALS133D
NAND Gate IC 1 Channel 16-SOIC

NAND Gate IC 1 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS133D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS133D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS133D
IC GATE NAND 1CH 13-INP 16SOIC

IC GATE NAND 1CH 13-INP 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS133D
Logic Gates SN74ALS133D
Logic Gates 13-Input Positive NAND Gates

Logic Gates 13-Input Positive NAND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS133D 296-33705-5-ND 705-SN74ALS133D 1253702-SN74ALS133D SN74ALS133D 29AH7464 SN74ALS133D SN74ALS133D SN74ALS133D
Product Name SN74ALS133 13-Input Positive-NAND Gates Gates and Inverters 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALS133D Logic, Gate Nand Pos 13Input, 16Soic; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 25 ns 25 ns 25 ns 25 ns
Operating Current 3.40E-4 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details