Texas Instruments SN74ALS11A Triple 3-Input Positive-AND Gates SN74ALS11ANSR

Description
Triple 3-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS11A Triple 3-Input Positive-AND Gates - SN74ALS11ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS11A Triple 3-Input Positive-AND Gates
SN74ALS11ANSR
SN74ALS11A Triple 3-Input Positive-AND Gates SN74ALS11ANSR
Triple 3-Input Positive-AND Gates 14-SO 0 to 70

Triple 3-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
SMD 5V Logic IC
705-SN74ALS11ANSR
SMD 5V Logic IC 705-SN74ALS11ANSR
Triple 3-Input AND Gate IC, 13ns, 5V, SOP, Surface Mount Product overview: SN74ALS11ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS11ANSR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 13ns, 5V, SOP, Surface Mount Product overview: SN74ALS11ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS11ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-28894-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28894-2-ND
Gates and Inverters 296-28894-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS11ANSR - 006605-SN74ALS11ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS11ANSR
006605-SN74ALS11ANSR
Logic - Logic - Gates and Inverters - SN74ALS11ANSR 006605-SN74ALS11ANSR
Manufacturer: Texas Instruments Win Source Part Number: 006605-SN74ALS11ANSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Current - Quiescent (Max): 1.8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006605-SN74ALS11ANSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Current - Quiescent (Max): 1.8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS11ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS11ANSR
Logic - Gates and Inverters SN74ALS11ANSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS11ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS11ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS11ANSR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS11ANSR
Logic Gates SN74ALS11ANSR
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74ALS11ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS11ANSR
Gates and Inverters SN74ALS11ANSR
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS11ANSR 705-SN74ALS11ANSR 296-28894-2-ND 006605-SN74ALS11ANSR SN74ALS11ANSR SN74ALS11ANSR SN74ALS11ANSR SN74ALS11ANSR
Product Name SN74ALS11A Triple 3-Input Positive-AND Gates SMD 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS11ANSR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Operating Current 0.0018 mA 1.8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details