Texas Instruments SN74ALS11A Triple 3-Input Positive-AND Gates SN74ALS11AN

Description
Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS11A Triple 3-Input Positive-AND Gates - SN74ALS11AN - Texas Instruments
Dallas, TX, United States
SN74ALS11A Triple 3-Input Positive-AND Gates
SN74ALS11AN
SN74ALS11A Triple 3-Input Positive-AND Gates SN74ALS11AN
Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70

Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-5014-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5014-5-ND
Gates and Inverters 296-5014-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS11AN - 065217-SN74ALS11AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS11AN
065217-SN74ALS11AN
Logic - Logic - Gates and Inverters - SN74ALS11AN 065217-SN74ALS11AN
Manufacturer: Texas Instruments Win Source Part Number: 065217-SN74ALS11AN Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Current - Quiescent (Max): 1.8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS11AN; N74ALS11AN; 74ALS11AN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065217-SN74ALS11AN
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Current - Quiescent (Max): 1.8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS11AN; N74ALS11AN; 74ALS11AN;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALS11AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS11A Triple 3-Input Positive-AND Gates

SN74ALS11A Triple 3-Input Positive-AND Gates

Supplier's Site Datasheet
5V Logic IC - 705-SN74ALS11AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
705-SN74ALS11AN
5V Logic IC 705-SN74ALS11AN
Triple 3-Input AND Gate IC, 5V, 13ns, PDIP Product overview: SN74ALS11AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS11AN can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 13ns, PDIP Product overview: SN74ALS11AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS11AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS11AN
Logic Gates SN74ALS11AN
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet
AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube - 815-SN74ALS11AN - Utmel Electronic Limited
Hong Kong, China
AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube
815-SN74ALS11AN
AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube 815-SN74ALS11AN
AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube

AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube

Supplier's Site
Logic - Gates and Inverters - SN74ALS11AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS11AN
Logic - Gates and Inverters SN74ALS11AN
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ9092 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ9092
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ9092
LOGIC, TRIPLE 3-IN AND GATE, 14DIP; Logic Family / Base Number:74ALS11; Logic Type:AND; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRIPLE 3-IN AND GATE, 14DIP; Logic Family / Base Number:74ALS11; Logic Type:AND; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74ALS11AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS11AN
Gates and Inverters SN74ALS11AN
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS11AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS11AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS11AN
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS11AN 296-5014-5-ND 065217-SN74ALS11AN SN74ALS11AN 705-SN74ALS11AN SN74ALS11AN 815-SN74ALS11AN SN74ALS11AN 37AJ9092 SN74ALS11AN SN74ALS11AN
Product Name SN74ALS11A Triple 3-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS11AN 5V Logic IC Logic Gates AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube Logic - Gates and Inverters Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND; AND AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5V; 5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family ALS TTL; TTL
Propagation Delay 13 ns 13 ns 13 ns 13 ns 13 ns
Operating Current 0.0018 mA 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers