Texas Instruments SN74ALS11A Triple 3-Input Positive-AND Gates SN74ALS11ADR

Description
Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS11A Triple 3-Input Positive-AND Gates - SN74ALS11ADR - Texas Instruments
Dallas, TX, United States
SN74ALS11A Triple 3-Input Positive-AND Gates
SN74ALS11ADR
SN74ALS11A Triple 3-Input Positive-AND Gates SN74ALS11ADR
Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70

Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-14713-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14713-2-ND
Gates and Inverters 296-14713-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALS11ADR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

AND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS11ADR - 122674-SN74ALS11ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS11ADR
122674-SN74ALS11ADR
Logic - Logic - Gates and Inverters - SN74ALS11ADR 122674-SN74ALS11ADR
Manufacturer: Texas Instruments Win Source Part Number: 122674-SN74ALS11ADR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122674-SN74ALS11ADR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS11ADR
5V SOIC Logic IC 705-SN74ALS11ADR
Triple 3-Input AND Gate IC, 5V, SOIC, 13ns Delay Product overview: SN74ALS11ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS11ADR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, SOIC, 13ns Delay Product overview: SN74ALS11ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS11ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS11ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS11ADR
Logic - Gates and Inverters SN74ALS11ADR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS11ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS11ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS11ADR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS11ADR
Logic Gates SN74ALS11ADR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - SN74ALS11ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS11ADR
Gates and Inverters SN74ALS11ADR
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS11ADR 296-14713-2-ND SN74ALS11ADR 122674-SN74ALS11ADR 705-SN74ALS11ADR SN74ALS11ADR SN74ALS11ADR SN74ALS11ADR SN74ALS11ADR
Product Name SN74ALS11A Triple 3-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS11ADR 5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Operating Current 0.0018 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details