Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70
AND Gate IC 3 Channel 14-SOIC
SN74ALS11A Triple 3-Input Positive-AND Gates
IC GATE AND 3CH 3-INP 14SOIC
Logic Gates Triple 3-Input Positive-NAND Gate
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS11AD | SN74ALS11AD-ND | SN74ALS11AD | SN74ALS11AD | SN74ALS11AD | SN74ALS11AD | SN74ALS11AD |
| Product Name | SN74ALS11A Triple 3-Input Positive-AND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ALS | ||||||
| Propagation Delay | 13 ns | 13 ns | |||||
| Operating Current | 0.0018 mA | 8 mA |