Texas Instruments SN74ALS10A Triple 3-Input Positive-NAND Gates SN74ALS10AD

Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS10A Triple 3-Input Positive-NAND Gates - SN74ALS10AD - Texas Instruments
Dallas, TX, United States
SN74ALS10A Triple 3-Input Positive-NAND Gates
SN74ALS10AD
SN74ALS10A Triple 3-Input Positive-NAND Gates SN74ALS10AD
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS10AD
5V SOIC Logic IC 705-SN74ALS10AD
Triple 3-Input NAND Gate IC, 74ALS, SOIC, 5V Product overview: SN74ALS10AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10AD can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 74ALS, SOIC, 5V Product overview: SN74ALS10AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS10AD - 133188-SN74ALS10AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS10AD
133188-SN74ALS10AD
Logic - Logic - Gates and Inverters - SN74ALS10AD 133188-SN74ALS10AD
Manufacturer: Texas Instruments Win Source Part Number: 133188-SN74ALS10AD Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133188-SN74ALS10AD
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-5010-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5010-5-ND
Gates and Inverters 296-5010-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALS10AD - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ALS10AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS10AD
Gates and Inverters SN74ALS10AD
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS10AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS10AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS10AD
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
IC GATE NAND 3CH 3-INP 14-SOIC - 815-SN74ALS10AD - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14-SOIC
815-SN74ALS10AD
IC GATE NAND 3CH 3-INP 14-SOIC 815-SN74ALS10AD
IC GATE NAND 3CH 3-INP 14-SOIC

IC GATE NAND 3CH 3-INP 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS10AD
Logic Gates SN74ALS10AD
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS10AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS10AD
Logic - Gates and Inverters SN74ALS10AD
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS10AD 705-SN74ALS10AD 133188-SN74ALS10AD 296-5010-5-ND SN74ALS10AD SN74ALS10AD SN74ALS10AD 815-SN74ALS10AD SN74ALS10AD SN74ALS10AD
Product Name SN74ALS10A Triple 3-Input Positive-NAND Gates 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALS10AD Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 3CH 3-INP 14-SOIC Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NAND NAND NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High)
Logic Family ALS TTL TTL; TTL
Propagation Delay 11 ns 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0022 mA 8 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details