Texas Instruments Standard Linear and Logic Dual 34MHz 5V Logic IC SN74ALS109ANSR

Description
Dual JK Flip-Flop, 34MHz, 5V, SOP, TTL Output Product overview: SN74ALS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 34MHz, 5V, SOP, TTL Output Product overview: SN74ALS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 34MHz 5V Logic IC
706-SN74ALS109ANSR
Dual 34MHz 5V Logic IC 706-SN74ALS109ANSR
Dual JK Flip-Flop, 34MHz, 5V, SOP, TTL Output Product overview: SN74ALS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109ANSR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 34MHz, 5V, SOP, TTL Output Product overview: SN74ALS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS109ANSR
Product Name Dual 34MHz 5V Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74ABT04PW,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details