Hex Noninverting Buffers With Open-Collector Outputs 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1253694-SN74ALS1035D
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS1035
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
6-Ch Bipolar Buffer IC, 4.5-5.5V, Open-Collector, SOIC Product overview: SN74ALS1035D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS1035D can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS1035D | 1253694-SN74ALS1035D | 704-SN74ALS1035D |
| Product Name | SN74ALS1035 Hex Noninverting Buffers With Open-Collector Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS1035D | 5.5V SOIC Interface Transceiver IC |
| Technology | ALS | ||
| Device Type | Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS |