Inverter IC 6 Channel Open Collector 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082229-SN74ALS1005N
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
6-Ch Bipolar Inverter IC, 4.5-5.5V, 24mA, 30ns, PDIP Product overview: SN74ALS1005N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1005N can be used for catalog matching and distributor lookup.
IC INVERT OPEN COL 6CH 6IN 14DIP
Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERTER 6CH 1-INP 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-33702-5-ND | 082229-SN74ALS1005N | 705-SN74ALS1005N | SN74ALS1005N | SN74ALS1005N | SN74ALS1005N |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS1005N | 5.5V 24mA Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Output Type | Open Collector | |||||
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns |