Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS1004NSR SN74ALS1004NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029794-SN74ALS1004NS R Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 3mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029794-SN74ALS1004NS R Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 3mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS1004NSR - 029794-SN74ALS1004NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS1004NSR
029794-SN74ALS1004NSR
Logic - Logic - Gates and Inverters - SN74ALS1004NSR 029794-SN74ALS1004NSR
Manufacturer: Texas Instruments Win Source Part Number: 029794-SN74ALS1004NS R Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 3mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029794-SN74ALS1004NSR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 3mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 029794-SN74ALS1004NSR
Product Name Logic - Logic - Gates and Inverters - SN74ALS1004NSR
Package Type SOP; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers