Texas Instruments SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs SN74ALS09DR

Description
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs - SN74ALS09DR - Texas Instruments
Dallas, TX, United States
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs
SN74ALS09DR
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs SN74ALS09DR
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS09DR - 1253688-SN74ALS09DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS09DR
1253688-SN74ALS09DR
Logic - Logic - Gates and Inverters - SN74ALS09DR 1253688-SN74ALS09DR
Manufacturer: Texas Instruments Win Source Part Number: 1253688-SN74ALS09DR Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS09 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS09MX_NL; DM74ALS09MX_Q; DM74ALS09MX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253688-SN74ALS09DR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS09
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS09MX_NL; DM74ALS09MX_Q; DM74ALS09MX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-31755-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31755-6-ND
Gates and Inverters 296-31755-6-ND
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31755-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31755-1-ND
Gates and Inverters 296-31755-1-ND
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31755-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31755-2-ND
Gates and Inverters 296-31755-2-ND
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 8mA SOIC Logic IC
705-SN74ALS09DR
Quad 5.5V 8mA SOIC Logic IC 705-SN74ALS09DR
Quad 2-Input AND Gate IC, 5.5V, 8mA, SOIC, 54ns Product overview: SN74ALS09DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS09DR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 8mA, SOIC, 54ns Product overview: SN74ALS09DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS09DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS09DR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ALS09DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS09DR
Gates and Inverters SN74ALS09DR
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS09DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS09DR
Logic - Gates and Inverters SN74ALS09DR
IC GATE AND OPEN 4CH 2-IN 14SOIC

IC GATE AND OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS09DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS09DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS09DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS09DR
Logic Gates SN74ALS09DR
Logic Gates Quadruple 2-Input Pos-AND Gate

Logic Gates Quadruple 2-Input Pos-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS09DR 1253688-SN74ALS09DR 296-31755-6-ND 705-SN74ALS09DR SN74ALS09DR SN74ALS09DR SN74ALS09DR SN74ALS09DR SN74ALS09DR
Product Name SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs Logic - Logic - Gates and Inverters - SN74ALS09DR Gates and Inverters Quad 5.5V 8mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS TTL
Propagation Delay 54 ns 54 ns 54 ns 54 ns
Operating Current 0.0024 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers