Texas Instruments SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08NSRG4

Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS08 Quadruple 2-Input Positive-AND Gates - SN74ALS08NSRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates
SN74ALS08NSRG4
SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08NSRG4
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70 Product overview: SN74ALS08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08NSRG4 can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70 Product overview: SN74ALS08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALS08NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS08NSRG4-ND
Gates and Inverters SN74ALS08NSRG4-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS08NSRG4 - 1253687-SN74ALS08NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS08NSRG4
1253687-SN74ALS08NSRG4
Logic - Logic - Gates and Inverters - SN74ALS08NSRG4 1253687-SN74ALS08NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253687-SN74ALS08NSR G4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74ALS08 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253687-SN74ALS08NSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS08
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Buy Now
 - SN74ALS08NSRG4 - Rochester Electronics
Newburyport, MA, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates

SN74ALS08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS08NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS08NSRG4
Logic - Gates and Inverters SN74ALS08NSRG4
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS08NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS08NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS08NSRG4
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74ALS08NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS08NSRG4
Gates and Inverters SN74ALS08NSRG4
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ALS08NSRG4
Logic Gates SN74ALS08NSRG4
Logic Gates QUAD 2 Inpt Pos AND Gates

Logic Gates QUAD 2 Inpt Pos AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS08NSRG4 705-SN74ALS08NSRG4 SN74ALS08NSRG4-ND 1253687-SN74ALS08NSRG4 SN74ALS08NSRG4 SN74ALS08NSRG4 SN74ALS08NSRG4 SN74ALS08NSRG4 SN74ALS08NSRG4
Product Name SN74ALS08 Quadruple 2-Input Positive-AND Gates Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS08NSRG4 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND GATE AND NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0024 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details