The SN74ALS08NE4 is a quadruple 2-input positive-AND gate in a 14-pin PDIP package, characterized for operation from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. It features a high-level output current of −0.4 mA and a low-level output current of 4 mA, with propagation delay times of up to 14 ns for low-to-high and 10 ns for high-to-low transitions under standard test conditions. The device complies with standard TTL logic levels and is RoHS compliant with NIPDAU lead finish.
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70
IC AND 4-CIR 2-IN 14-PDIP
Logic Gates Quadruple 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS08NE4 | 296-SN74ALS08NE4-ND | SN74ALS08NE4 | SN74ALS08NE4 | SN74ALS08NE4 |
| Product Name | SN74ALS08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | ALS | ||||
| Propagation Delay | 14 ns | 14 ns | |||
| Operating Current | 0.0024 mA | 8 mA |