Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70
AND Gate IC 4 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082227-SN74ALS08N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
SN74ALS08 Quadruple 2-Input Positive-AND Gates
4-ch 2-input Bipolar AND Gate IC, 4.5-5.5V, 14ns, PDIP Product overview: SN74ALS08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08N can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74ALS08; Logic IC Family:74ALS; Supply Voltage Min:4.5V; Output Current:8mA RoHS Compliant: Yes
IC, 74ALS TTL, 74ALS08, DIP14, 5V; Logic Family / Base Number:74ALS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS08N | 296-1484-5-ND | 082227-SN74ALS08N | SN74ALS08N | 705-SN74ALS08N | SN74ALS08N | SN74ALS08N | SN74ALS08N | SN74ALS08N | 60K6789 | 29AH7463 |
| Product Name | SN74ALS08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS08N | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments | Ic, 74Als Ttl, 74Als08, Dip14, 5V; Logic Family / Base Number Texas Instruments | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND | AND; AND | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | ||||
| Logic Family | ALS | ||||||||||
| Propagation Delay | 14 ns | 14 ns | 14 ns | 14 ns | |||||||
| Operating Current | 0.0024 mA | 8 mA | 8 mA | 8 mA |