Texas Instruments SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08DRE4

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS08 Quadruple 2-Input Positive-AND Gates - SN74ALS08DRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates
SN74ALS08DRE4
SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08DRE4
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74ALS08DRE4
Product Name SN74ALS08 Quadruple 2-Input Positive-AND Gates
Gate Type AND
Supply Voltage 5V; 5
Logic Family ALS
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details