Texas Instruments SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08DR

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS08 Quadruple 2-Input Positive-AND Gates - SN74ALS08DR - Texas Instruments
Dallas, TX, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates
SN74ALS08DR
SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08DR
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS08DR - Rochester Electronics
Newburyport, MA, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates

SN74ALS08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 8mA SOIC Logic IC
705-SN74ALS08DR
Quad 5V 8mA SOIC Logic IC 705-SN74ALS08DR
Quad 2-Input AND Gate IC, 5V, 8mA, 14ns, SOIC Product overview: SN74ALS08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08DR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 8mA, 14ns, SOIC Product overview: SN74ALS08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS08DR - 029792-SN74ALS08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS08DR
029792-SN74ALS08DR
Logic - Logic - Gates and Inverters - SN74ALS08DR 029792-SN74ALS08DR
Manufacturer: Texas Instruments Win Source Part Number: 029792-SN74ALS08DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029792-SN74ALS08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-1123-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1123-1-ND
Gates and Inverters 296-1123-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1123-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1123-2-ND
Gates and Inverters 296-1123-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1123-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1123-6-ND
Gates and Inverters 296-1123-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74ALS08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS08DR
Gates and Inverters SN74ALS08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS08DR
Logic - Gates and Inverters SN74ALS08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS08DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS08DR
Gates and Inverters SN74ALS08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS08DR
Logic Gates SN74ALS08DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS08DR SN74ALS08DR 705-SN74ALS08DR 029792-SN74ALS08DR 296-1123-1-ND SN74ALS08DR SN74ALS08DR SN74ALS08DR SN74ALS08DR SN74ALS08DR
Product Name SN74ALS08 Quadruple 2-Input Positive-AND Gates Quad 5V 8mA SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALS08DR Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 14 ns 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0024 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details