Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Quadruple 2-Input Positive-AND Gates
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS08DG4 | SN74ALS08DG4-ND | SN74ALS08DG4 | SN74ALS08DG4 | SN74ALS08DG4 | SN74ALS08DG4 |
| Product Name | SN74ALS08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ALS | |||||
| Propagation Delay | 14 ns | 14 ns | ||||
| Operating Current | 0.0024 mA | 8 mA |