Hex inverters with open-collector outputs in a 14-pin SOP package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, maximum low-level output current of 8 mA, and propagation delay times of up to 54 ns for low-to-high and 14 ns for high-to-low transitions with a 50 pF load.
Hex Inverters With Open-Collector Outputs 14-SO 0 to 70
SN74ALS05A Hex Inverters With Open-Collector Outputs
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS05ANSR | SN74ALS05ANSR |
| Product Name | SN74ALS05A Hex Inverters With Open-Collector Outputs | |
| Technology | ALS | |
| Device Type | SN74ALS05A Hex Inverters With Open-Collector Outputs | |
| Features | RoHS | RoHS |