SN74ALS05ADR is a hex inverter with open-collector outputs in a 14-pin small-outline integrated circuit (SOIC) package, characterized for operation from 0°C to 70°C. The device requires external pullup resistors for proper operation and supports active-low wired-OR or active-high wired-AND configurations. It operates with a supply voltage of 4.5 V to 5.5 V, has a low-level output current capability of up to 8 mA, and exhibits propagation delay times of up to 54 ns for low-to-high output transitions and 14 ns for high-to-low transitions under a 50 pF load. The package dimensions and tape-and-reel specifications are optimized for surface-mount assembly.
Hex Inverters With Open-Collector Outputs 14-SOIC 0 to 70
SN74ALS05A Hex Inverters With Open-Collector Outputs
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS05ADR | SN74ALS05ADR |
| Product Name | SN74ALS05A Hex Inverters With Open-Collector Outputs | |
| Technology | ALS | |
| Device Type | SN74ALS05A Hex Inverters With Open-Collector Outputs | |
| Features | RoHS | RoHS |