Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS04BDRG4 SN74ALS04BDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253682-SN74ALS04BDR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253682-SN74ALS04BDR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS04BDRG4 - 1253682-SN74ALS04BDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS04BDRG4
1253682-SN74ALS04BDRG4
Logic - Logic - Gates and Inverters - SN74ALS04BDRG4 1253682-SN74ALS04BDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253682-SN74ALS04BDR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253682-SN74ALS04BDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOIC Logic IC
705-SN74ALS04BDRG4
SOIC Logic IC 705-SN74ALS04BDRG4
6-ch, 4.5-V to 5.5-V bipolar inverters 14-SOIC 0 to 70 Product overview: SN74ALS04BDRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS04BDRG4 can be used for catalog matching and distributor lookup.

6-ch, 4.5-V to 5.5-V bipolar inverters 14-SOIC 0 to 70 Product overview: SN74ALS04BDRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS04BDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1253682-SN74ALS04BDRG4 705-SN74ALS04BDRG4
Product Name Logic - Logic - Gates and Inverters - SN74ALS04BDRG4 SOIC Logic IC
Gate Type NOT NOT; Buffer, Inverter
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details