The SN74ALS04BD is a hex inverter in a 14-pin small-outline integrated circuit (SOIC) package, characterized for operation from 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V, has a low-level output current of 4 mA, and a high-level output current of −0.4 mA. Propagation delay is 3 ns for low-to-high and 2 ns for high-to-low under standard test conditions. The device is RoHS compliant with a lead finish of NIPDAU and a reflow profile of Level-1-260C-UNLIM.
Hex Inverters 14-SOIC 0 to 70
SN74ALS04B Hex Inverters
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS04BD | SN74ALS04BD |
| Product Name | SN74ALS04B Hex Inverters | |
| Technology | ALS | |
| Device Type | SN74ALS04B Hex Inverters | |
| Features | RoHS | RoHS |