Texas Instruments SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs SN74ALS03BD

Description
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs - SN74ALS03BD - Texas Instruments
Dallas, TX, United States
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs
SN74ALS03BD
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs SN74ALS03BD
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V 8mA SOIC Logic IC
705-SN74ALS03BD
5.5V 8mA SOIC Logic IC 705-SN74ALS03BD
4-ch NAND Gate IC, 5.5V, 8mA, 50ns, SOIC, Bipolar Product overview: SN74ALS03BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BD can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, 5.5V, 8mA, 50ns, SOIC, Bipolar Product overview: SN74ALS03BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33697-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33697-5-ND
Gates and Inverters 296-33697-5-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
 - SN74ALS03BD - Rochester Electronics
Newburyport, MA, United States
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs

SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS03BD - 131794-SN74ALS03BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS03BD
131794-SN74ALS03BD
Logic - Logic - Gates and Inverters - SN74ALS03BD 131794-SN74ALS03BD
Manufacturer: Texas Instruments Win Source Part Number: 131794-SN74ALS03BD Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131794-SN74ALS03BD
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS03BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS03BD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS03BD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS03BD
Logic Gates SN74ALS03BD
Logic Gates Quadruple 2-Input Pos-NAND Buffer

Logic Gates Quadruple 2-Input Pos-NAND Buffer

Buy Now Datasheet
Gates and Inverters - SN74ALS03BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS03BD
Gates and Inverters SN74ALS03BD
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS03BD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS03BD
Logic - Gates and Inverters SN74ALS03BD
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS03BD 705-SN74ALS03BD 296-33697-5-ND SN74ALS03BD 131794-SN74ALS03BD SN74ALS03BD SN74ALS03BD SN74ALS03BD SN74ALS03BD
Product Name SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 5.5V 8mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS03BD Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE NAND Buffer/Driver; AND; NAND; OR NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 50 ns 50 ns 50 ns 50 ns
Operating Current 0.0040 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers