Texas Instruments Quad SOIC Logic IC SN74ALS02DR

Description
Quad 2-Input NOR Gates 14-SOIC 0 to 70 Product overview: SN74ALS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad 2-Input NOR Gates 14-SOIC 0 to 70 Product overview: SN74ALS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02DR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad SOIC Logic IC - 705-SN74ALS02DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-SN74ALS02DR
Quad SOIC Logic IC 705-SN74ALS02DR
Quad 2-Input NOR Gates 14-SOIC 0 to 70 Product overview: SN74ALS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02DR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gates 14-SOIC 0 to 70 Product overview: SN74ALS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02DR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74ALS02DR - 1094854-SN74ALS02DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS02DR
1094854-SN74ALS02DR
Logic - Logic - Gates and Inverters - SN74ALS02DR 1094854-SN74ALS02DR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094854-SN74ALS02DR Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094854-SN74ALS02DR
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74ALS02DR 1094854-SN74ALS02DR
Product Name Quad SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALS02DR
Gate Type NOR NOT
Logic Family ALS
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers