Texas Instruments SN74ALS02A Quadruple 2-Input Positive-NOR Gates SN74ALS02AN

Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS02A Quadruple 2-Input Positive-NOR Gates - SN74ALS02AN - Texas Instruments
Dallas, TX, United States
SN74ALS02A Quadruple 2-Input Positive-NOR Gates
SN74ALS02AN
SN74ALS02A Quadruple 2-Input Positive-NOR Gates SN74ALS02AN
Quadruple 2-Input Positive-NOR Gates 14-PDIP 0 to 70

Quadruple 2-Input Positive-NOR Gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74ALS02AN
Quad 5V Logic IC 705-SN74ALS02AN
Quad 2-Input NOR Gate IC, 5V, 12ns, PDIP Product overview: SN74ALS02AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02AN can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 12ns, PDIP Product overview: SN74ALS02AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1479-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1479-5-ND
Gates and Inverters 296-1479-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74ALS02AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS02A Quadruple 2-Input Positive-NOR Gates

SN74ALS02A Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS02AN - 065208-SN74ALS02AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS02AN
065208-SN74ALS02AN
Logic - Logic - Gates and Inverters - SN74ALS02AN 065208-SN74ALS02AN
Manufacturer: Texas Instruments Win Source Part Number: 065208-SN74ALS02AN Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Current - Quiescent (Max): 2.2mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065208-SN74ALS02AN
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Current - Quiescent (Max): 2.2mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, 74Als Ttl, 74Als02, Dip14, 5V; Logic Family / Base Number Texas Instruments - 28AH5001 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Als Ttl, 74Als02, Dip14, 5V; Logic Family / Base Number Texas Instruments
28AH5001
Ic, 74Als Ttl, 74Als02, Dip14, 5V; Logic Family / Base Number Texas Instruments 28AH5001
IC, 74ALS TTL, 74ALS02, DIP14, 5V; Logic Family / Base Number:74ALS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74ALS TTL, 74ALS02, DIP14, 5V; Logic Family / Base Number:74ALS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 17032084 - Radwell International
Willingboro, NJ, United States
Logic IC
17032084
Logic IC 17032084
NOR GATE, ALS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NOR GATE, ALS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS02AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS02AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS02AN
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74ALS02AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS02AN
Gates and Inverters SN74ALS02AN
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74ALS02AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS02AN
Logic - Gates and Inverters SN74ALS02AN
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS02AN
Logic Gates SN74ALS02AN
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS02AN 705-SN74ALS02AN 296-1479-5-ND SN74ALS02AN 065208-SN74ALS02AN 28AH5001 17032084 SN74ALS02AN SN74ALS02AN SN74ALS02AN SN74ALS02AN
Product Name SN74ALS02A Quadruple 2-Input Positive-NOR Gates Quad 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS02AN Ic, 74Als Ttl, 74Als02, Dip14, 5V; Logic Family / Base Number Texas Instruments Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 12 ns 12 ns 12 ns 12 ns
Operating Current 0.0040 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F00DM - 1129205-54F00DM - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers