Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74ALS02ADG4 |
| Product Name | SN74ALS02A Quadruple 2-Input Positive-NOR Gates |
| Gate Type | NOR |
| Supply Voltage | 5V; 5 |
| Logic Family | ALS |
| Propagation Delay | 12 ns |