Texas Instruments SN74ALS02A Quadruple 2-Input Positive-NOR Gates SN74ALS02AD

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS02A Quadruple 2-Input Positive-NOR Gates - SN74ALS02AD - Texas Instruments
Dallas, TX, United States
SN74ALS02A Quadruple 2-Input Positive-NOR Gates
SN74ALS02AD
SN74ALS02A Quadruple 2-Input Positive-NOR Gates SN74ALS02AD
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74ALS02AD
Quad 5V SOIC Logic IC 705-SN74ALS02AD
Quad 2-Input NOR Gate IC, 5V, 12ns, SOIC Product overview: SN74ALS02AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02AD can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 12ns, SOIC Product overview: SN74ALS02AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS02AD - Rochester Electronics
Newburyport, MA, United States
SN74ALS02A Quadruple 2-Input Positive-NOR Gates

SN74ALS02A Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-5002-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5002-5-ND
Gates and Inverters 296-5002-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS02AD - 131604-SN74ALS02AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS02AD
131604-SN74ALS02AD
Logic - Logic - Gates and Inverters - SN74ALS02AD 131604-SN74ALS02AD
Manufacturer: Texas Instruments Win Source Part Number: 131604-SN74ALS02AD Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131604-SN74ALS02AD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic, Gate Nor Quad 2Input, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1048 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Nor Quad 2Input, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1048
Logic, Gate Nor Quad 2Input, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1048
LOGIC, GATE NOR QUAD 2INPUT, 14SOIC; Logic Family / Base Number:74ALS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE NOR QUAD 2INPUT, 14SOIC; Logic Family / Base Number:74ALS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS02AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS02AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS02AD
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS02AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS02AD
Logic - Gates and Inverters SN74ALS02AD
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS02AD
Logic Gates SN74ALS02AD
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74ALS02AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS02AD
Gates and Inverters SN74ALS02AD
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS02AD 705-SN74ALS02AD SN74ALS02AD 296-5002-5-ND 131604-SN74ALS02AD 37AJ1048 SN74ALS02AD SN74ALS02AD SN74ALS02AD SN74ALS02AD
Product Name SN74ALS02A Quadruple 2-Input Positive-NOR Gates Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS02AD Logic, Gate Nor Quad 2Input, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 12 ns 12 ns 12 ns 12 ns
Operating Current 0.0040 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers