Texas Instruments SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00ANSR

Description
Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS00A Quadruple 2-Input Positive-NAND Gates - SN74ALS00ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates
SN74ALS00ANSR
SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00ANSR
Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74ALS00ANSR - Rochester Electronics
Newburyport, MA, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates

SN74ALS00A Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ALS00ANSR
5.5V Logic IC 705-SN74ALS00ANSR
4-ch 2-input NAND Gate IC, 4.5-5.5V, 11ns, 14-SO Product overview: SN74ALS00ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ANSR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, 11ns, 14-SO Product overview: SN74ALS00ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-5001-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5001-2-ND
Gates and Inverters 296-5001-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-5001-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5001-1-ND
Gates and Inverters 296-5001-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-5001-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5001-6-ND
Gates and Inverters 296-5001-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS00ANSR - 006600-SN74ALS00ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS00ANSR
006600-SN74ALS00ANSR
Logic - Logic - Gates and Inverters - SN74ALS00ANSR 006600-SN74ALS00ANSR
Manufacturer: Texas Instruments Win Source Part Number: 006600-SN74ALS00ANSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006600-SN74ALS00ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS00ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS00ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS00ANSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS00ANSR
Logic Gates SN74ALS00ANSR
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74ALS00ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS00ANSR
Gates and Inverters SN74ALS00ANSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74ALS00ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS00ANSR
Logic - Gates and Inverters SN74ALS00ANSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS00ANSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS00ANSR
Gates and Inverters SN74ALS00ANSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS00ANSR SN74ALS00ANSR 705-SN74ALS00ANSR 296-5001-2-ND 006600-SN74ALS00ANSR SN74ALS00ANSR SN74ALS00ANSR SN74ALS00ANSR SN74ALS00ANSR SN74ALS00ANSR
Product Name SN74ALS00A Quadruple 2-Input Positive-NAND Gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS00ANSR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 11 ns 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0030 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers