Texas Instruments SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00AN

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS00A Quadruple 2-Input Positive-NAND Gates - SN74ALS00AN - Texas Instruments
Dallas, TX, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates
SN74ALS00AN
SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00AN
Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V 8mA Logic IC
705-SN74ALS00AN
Quad 5V 8mA Logic IC 705-SN74ALS00AN
Quad 2-Input NAND Gate IC, 5V, 8mA, 11ns, PDIP Product overview: SN74ALS00AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00AN can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 8mA, 11ns, PDIP Product overview: SN74ALS00AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS00AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates

SN74ALS00A Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS00AN - 082222-SN74ALS00AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS00AN
082222-SN74ALS00AN
Logic - Logic - Gates and Inverters - SN74ALS00AN 082222-SN74ALS00AN
Manufacturer: Texas Instruments Win Source Part Number: 082222-SN74ALS00AN Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082222-SN74ALS00AN
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1478-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1478-5-ND
Gates and Inverters 296-1478-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic IC - 17064735 - Radwell International
Willingboro, NJ, United States
Logic IC
17064735
Logic IC 17064735
QUAD NAND GATE, 2I/P, DIP-14, 74ALS00, LOGIC TYPE: NAND, OUTPUT CURRENT: 8MA, NO. OF INPUTS: 8 SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC CASE STYLE: DIP, NO. OF PINS: 14 PINS, LOGIC IC FAMILY: 74ALS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD NAND GATE, 2I/P, DIP-14, 74ALS00, LOGIC TYPE: NAND, OUTPUT CURRENT: 8MA, NO. OF INPUTS: 8 SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC CASE STYLE: DIP, NO. OF PINS: 14 PINS, LOGIC IC FAMILY: 74ALS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74ALS00AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS00AN
Gates and Inverters SN74ALS00AN
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ALS00AN
Logic Gates SN74ALS00AN
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 67K1024 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments
67K1024
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments 67K1024
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ALS00; Logic IC Family:74ALS; Supply Voltage Min:4.5V; Output Current:8mARoHS Compliant: Yes

QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ALS00; Logic IC Family:74ALS; Supply Voltage Min:4.5V; Output Current:8mARoHS Compliant: Yes

Supplier's Site
Ic, 74Als Ttl, 74Als00, Dip14, 5V; Logic Family / Base Number Texas Instruments - 26AJ9210 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Als Ttl, 74Als00, Dip14, 5V; Logic Family / Base Number Texas Instruments
26AJ9210
Ic, 74Als Ttl, 74Als00, Dip14, 5V; Logic Family / Base Number Texas Instruments 26AJ9210
IC, 74ALS TTL, 74ALS00, DIP14, 5V; Logic Family / Base Number:74ALS00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74ALS TTL, 74ALS00, DIP14, 5V; Logic Family / Base Number:74ALS00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74ALS00AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS00AN
Logic - Gates and Inverters SN74ALS00AN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS00AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS00AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS00AN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS00AN 705-SN74ALS00AN SN74ALS00AN 082222-SN74ALS00AN 296-1478-5-ND 17064735 SN74ALS00AN SN74ALS00AN 67K1024 26AJ9210 SN74ALS00AN SN74ALS00AN
Product Name SN74ALS00A Quadruple 2-Input Positive-NAND Gates Quad 5V 8mA Logic IC Logic - Logic - Gates and Inverters - SN74ALS00AN Gates and Inverters Logic IC Gates and Inverters Logic Gates Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments Ic, 74Als Ttl, 74Als00, Dip14, 5V; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NAND; NAND NOT; NAND NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0030 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers