Texas Instruments SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00ADRG4

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS00A Quadruple 2-Input Positive-NAND Gates - SN74ALS00ADRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates
SN74ALS00ADRG4
SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00ADRG4
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS00ADRG4 - 794916-SN74ALS00ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS00ADRG4
794916-SN74ALS00ADRG4
Logic - Logic - Gates and Inverters - SN74ALS00ADRG4 794916-SN74ALS00ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 794916-SN74ALS00ADRG 4 Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS00AMX; N74ALS00AD-T; DM74ALS00AM_NL; N74ALS00AD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794916-SN74ALS00ADRG4
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS00AMX; N74ALS00AD-T; DM74ALS00AM_NL; N74ALS00AD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74ALS00ADRG4
SOIC Logic IC 705-SN74ALS00ADRG4
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70 Product overview: SN74ALS00ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ADRG4 can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70 Product overview: SN74ALS00ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74ALS00ADRG4 794916-SN74ALS00ADRG4 705-SN74ALS00ADRG4
Product Name SN74ALS00A Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ALS00ADRG4 SOIC Logic IC
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V
Logic Family ALS
Propagation Delay 11 ns 11 ns 11 ns
Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers