Quadruple 2-Input Positive-NAND Gates 14-SSOP 0 to 70
4-ch 2-input NAND Gate IC, 4.5-5.5V, 11ns, 14-SSOP Product overview: SN74ALS00ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ADBR can be used for catalog matching and distributor lookup.
SN74ALS00A Quadruple 2-Input Positive-NAND Gates
Manufacturer: Texas Instruments
Win Source Part Number: 082221-SN74ALS00ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-SSOP
IC GATE NAND 4CH 2-INP 14SSOP
Logic Gates Quadruple 2-Input Positive-NAND gates
IC GATE NAND 4CH 2-INP 14SSOP
NAND Gate IC 4 Channel 14-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS00ADBR | 705-SN74ALS00ADBR | SN74ALS00ADBR | 082221-SN74ALS00ADBR | 296-5000-2-ND | SN74ALS00ADBR | SN74ALS00ADBR | SN74ALS00ADBR | SN74ALS00ADBR |
| Product Name | SN74ALS00A Quadruple 2-Input Positive-NAND Gates | 5.5V SSOP Logic IC | Logic - Logic - Gates and Inverters - SN74ALS00ADBR | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | ALS | ||||||||
| Propagation Delay | 11 ns | 11 ns | 11 ns | 11 ns | |||||
| Operating Current | 0.0030 mA | 8 mA |