Texas Instruments SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00AD

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS00AD is a quadruple 2-input positive-NAND gate in a 14-pin small-outline integrated circuit (SOIC) package, characterized for operation from 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V, has a low-level output current of 8 mA, and a high-level output current of -0.4 mA. Propagation delay is 3 ns for low-to-high and 2 ns for high-to-low transitions under standard test conditions. The device complies with the specified electrical and switching characteristics for the SN74ALS00A series.

Datasheet Summary
Powered by GS/AI

The SN74ALS00AD is a quadruple 2-input positive-NAND gate in a 14-pin small-outline integrated circuit (SOIC) package, characterized for operation from 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V, has a low-level output current of 8 mA, and a high-level output current of -0.4 mA. Propagation delay is 3 ns for low-to-high and 2 ns for high-to-low transitions under standard test conditions. The device complies with the specified electrical and switching characteristics for the SN74ALS00A series.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS00A Quadruple 2-Input Positive-NAND Gates - SN74ALS00AD - Texas Instruments
Dallas, TX, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates
SN74ALS00AD
SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00AD
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1477-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1477-5-ND
Gates and Inverters 296-1477-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALS00AD - Rochester Electronics
Newburyport, MA, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates

SN74ALS00A Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 8mA SOIC Logic IC
705-SN74ALS00AD
Quad 5V 8mA SOIC Logic IC 705-SN74ALS00AD
Quad 2-Input NAND Gate IC, 5V, 8mA, 11ns, SOIC Product overview: SN74ALS00AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00AD can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 8mA, 11ns, SOIC Product overview: SN74ALS00AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258020-SN74ALS00AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258020-SN74ALS00AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258020-SN74ALS00AD
Win Source Part Number: 1258020-SN74ALS00AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS00ADE4,-296-1 477-5,296-1477,TEXTI SSN74ALS00AD,SN74ALS 00ADE4,296-1477-5,-S N74ALS00ADR,-296-147 7-5,2156-SN74ALS00AD Base Product Number: 74ALS00

Win Source Part Number: 1258020-SN74ALS00AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS00ADE4,-296-1477-5,296-1477,TEXTISSN74ALS00AD,SN74ALS00ADE4,296-1477-5,-SN74ALS00ADR,-296-1477-5,2156-SN74ALS00AD
Base Product Number: 74ALS00

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS00AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS00AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS00AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS00AD
Logic Gates SN74ALS00AD
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74ALS00AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS00AD
Gates and Inverters SN74ALS00AD
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS00AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS00AD
Logic - Gates and Inverters SN74ALS00AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, Nand Quad 2-Input, Smd, 74Als00; Logic Family / Base Number Texas Instruments - 26AJ9208 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Quad 2-Input, Smd, 74Als00; Logic Family / Base Number Texas Instruments
26AJ9208
Ic, Nand Quad 2-Input, Smd, 74Als00; Logic Family / Base Number Texas Instruments 26AJ9208
IC, NAND QUAD 2-INPUT, SMD, 74ALS00; Logic Family / Base Number:74ALS00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, NAND QUAD 2-INPUT, SMD, 74ALS00; Logic Family / Base Number:74ALS00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS00AD 296-1477-5-ND SN74ALS00AD 705-SN74ALS00AD 1258020-SN74ALS00AD SN74ALS00AD SN74ALS00AD SN74ALS00AD SN74ALS00AD 26AJ9208
Product Name SN74ALS00A Quadruple 2-Input Positive-NAND Gates Gates and Inverters Quad 5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Ic, Nand Quad 2-Input, Smd, 74Als00; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family ALS
Propagation Delay 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0030 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details