The SN74ALB16245 is a 3.3-V 16-bit transceiver with 3-state outputs, designed for high-speed data transmission between buses in low-voltage applications. It is available in a TVSOP (DGV) package, with an operating temperature range of -40°C to 85°C. The device features Schottky diodes on all inputs to prevent overshoot and undershoot, distributed VCC and GND pins to minimize switching noise, and a flow-through architecture for optimized PCB layout. It can operate as two 8-bit or one 16-bit transceiver, with direction and output enable controls for bus isolation. The package thermal impedance for the DGV variant is 58°C/W.
16-bit WIDEBUS transceivers 48-TVSOP -40 to 85
16-Bit Bidirectional Transceiver, 3.3V, 25mA, 2ns, BICMOS, TFSOP Product overview: SN74ALB16245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 25mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, 25mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALB16245DGVR
Bus Transceiver, ALB Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALB16245DGVR | 704-SN74ALB16245DGVR | SN74ALB16245DGVR |
| Product Name | SN74ALB16245 16-bit WIDEBUS transceivers | 16-bit 3.3V 25mA Interface Transceiver IC | |
| Technology | ALB | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |