Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74AHCU04PWR SN74AHCU04PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029788-SN74AHCU04PWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029788-SN74AHCU04PWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHCU04PWR - 029788-SN74AHCU04PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCU04PWR
029788-SN74AHCU04PWR
Logic - Logic - Gates and Inverters - SN74AHCU04PWR 029788-SN74AHCU04PWR
Manufacturer: Texas Instruments Win Source Part Number: 029788-SN74AHCU04PWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029788-SN74AHCU04PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.5V TSSOP Logic IC - 705-SN74AHCU04PWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHCU04PWR
5.5V TSSOP Logic IC 705-SN74AHCU04PWR
Hex Inverter IC, 6-Gate, CMOS, 5.5V, TSSOP Product overview: SN74AHCU04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04PWR can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, CMOS, 5.5V, TSSOP Product overview: SN74AHCU04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9763-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9763-6-ND
Gates and Inverters 296-9763-6-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-9763-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9763-2-ND
Gates and Inverters 296-9763-2-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-9763-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9763-1-ND
Gates and Inverters 296-9763-1-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74AHCU04PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCU04PWR
Gates and Inverters SN74AHCU04PWR
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AHCU04PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCU04PWR
Logic - Gates and Inverters SN74AHCU04PWR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 029788-SN74AHCU04PWR 705-SN74AHCU04PWR 296-9763-6-ND SN74AHCU04PWR SN74AHCU04PWR
Product Name Logic - Logic - Gates and Inverters - SN74AHCU04PWR 5.5V TSSOP Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High)
Inputs 6 1 1 1
Propagation Delay 7 ns 12 ns 7 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers