The SN74AHCU04N is a hex inverter in a 14-pin PDIP package, operating from 2-V to 5.5-V supply voltage with a free-air temperature range of -40°C to 85°C. It features unbuffered outputs, meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model, and exceeds 250 mA latch-up performance per JESD 17. The device consumes 20 µA maximum at 5.5 V with no load and has an input capacitance of 10 pF at 5 V. Internal circuitry supports analog applications such as crystal oscillators. The PDIP package has a thermal impedance of 80°C/W.
Hex Inverters 14-PDIP -40 to 85
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCU04N | SN74AHCU04N |
| Product Name | SN74AHCU04 Hex Inverters | |
| Technology | AHC | |
| Device Type | SN74AHCU04 Hex Inverters | |
| Features | RoHS | RoHS |