Texas Instruments High-Performance Analog 5V 8mA SOIC Logic IC SN74AHCU04DR

Description
Hex Inverter IC, 6-Gate, 5V, 8mA, 12ns, SOIC, -40-85C Product overview: SN74AHCU04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6-Gate, 5V, 8mA, 12ns, SOIC, -40-85C Product overview: SN74AHCU04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74AHCU04DR
5V 8mA SOIC Logic IC 705-SN74AHCU04DR
Hex Inverter IC, 6-Gate, 5V, 8mA, 12ns, SOIC, -40-85C Product overview: SN74AHCU04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04DR can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5V, 8mA, 12ns, SOIC, -40-85C Product overview: SN74AHCU04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31753-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31753-2-ND
Gates and Inverters 296-31753-2-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31753-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31753-1-ND
Gates and Inverters 296-31753-1-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31753-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31753-6-ND
Gates and Inverters 296-31753-6-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCU04DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCU04DR
Logic - Gates and Inverters SN74AHCU04DR
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHCU04DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCU04DR
Gates and Inverters SN74AHCU04DR
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AHCU04DR 296-31753-2-ND SN74AHCU04DR SN74AHCU04DR
Product Name 5V 8mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 12 ns 7 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHC3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2.2V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details