Win Source Part Number: 1258049-SN74AHCU04DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCU
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.4V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHCU04DGVRE4R,-
Base Product Number: 74AHCU04
Product Status: Obsolete
Hex Inverter IC, 6-Gate, 5.5V, 8mA, 7ns, TFSOP Product overview: SN74AHCU04DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04DGVR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
Inverter IC 6 Channel 14-TVSOP
IC INVERTER 6CH 6-INP 14TVSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258049-SN74AHCU04DGVR | 705-SN74AHCU04DGVR | 296-9761-2-ND | SN74AHCU04DGVR | SN74AHCU04DGVR | SN74AHCU04DGVR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5.5V 8mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |