Texas Instruments SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86PWR

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates - SN74AHCT86PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates
SN74AHCT86PWR
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86PWR
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V TSSOP Logic IC
705-SN74AHCT86PWR
Quad 5V TSSOP Logic IC 705-SN74AHCT86PWR
Quad 2-Input XOR Gate IC, 5V, 125°C, TSSOP Product overview: SN74AHCT86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86PWR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 125°C, TSSOP Product overview: SN74AHCT86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT86PWR - Rochester Electronics
Newburyport, MA, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates

SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-4778-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4778-1-ND
Gates and Inverters 296-4778-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4778-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4778-6-ND
Gates and Inverters 296-4778-6-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4778-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4778-2-ND
Gates and Inverters 296-4778-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT86PWR - 141740-SN74AHCT86PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT86PWR
141740-SN74AHCT86PWR
Logic - Logic - Gates and Inverters - SN74AHCT86PWR 141740-SN74AHCT86PWR
Manufacturer: Texas Instruments Win Source Part Number: 141740-SN74AHCT86PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141740-SN74AHCT86PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT86PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT86PWR
Logic - Gates and Inverters SN74AHCT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT86PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT86PWR
Gates and Inverters SN74AHCT86PWR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74AHCT86PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT86PWR
Gates and Inverters SN74AHCT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT86PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT86PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
IC GATE XOR 4CH 2-INP 14TSSOP - 815-SN74AHCT86PWR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14TSSOP
815-SN74AHCT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP 815-SN74AHCT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT86PWR 705-SN74AHCT86PWR SN74AHCT86PWR 296-4778-1-ND 141740-SN74AHCT86PWR SN74AHCT86PWR SN74AHCT86PWR SN74AHCT86PWR SN74AHCT86PWR 815-SN74AHCT86PWR
Product Name SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates Quad 5V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT86PWR Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE XOR 4CH 2-INP 14TSSOP
Gate Type OR XOR; XOR GATE, OR GATE OR XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR XOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Logic Family AHCT CMOS; CMOS
Propagation Delay 10 ns 10 ns 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H51DM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details