Texas Instruments SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86PW

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates - SN74AHCT86PW - Texas Instruments
Dallas, TX, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates
SN74AHCT86PW
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86PW
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-26430-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26430-5-ND
Gates and Inverters 296-26430-5-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Logic IC
705-SN74AHCT86PW
5V TSSOP Logic IC 705-SN74AHCT86PW
4-Bit XOR Gate IC, 5V, 8.8ns, 14-TSSOP, CMOS Product overview: SN74AHCT86PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86PW can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 5V, 8.8ns, 14-TSSOP, CMOS Product overview: SN74AHCT86PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT86PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT86PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHCT86PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT86PW
Logic - Gates and Inverters SN74AHCT86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT86PW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT86PW
Gates and Inverters SN74AHCT86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT86PW
Logic Gates SN74AHCT86PW
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9155 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9155
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9155
LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74AHCT86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74AHCT86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT86PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT86PW
Gates and Inverters SN74AHCT86PW
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT86PW 296-26430-5-ND 705-SN74AHCT86PW SN74AHCT86PW SN74AHCT86PW SN74AHCT86PW SN74AHCT86PW 26AJ9155 SN74AHCT86PW
Product Name SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters 5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 10 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H51DM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details