Texas Instruments SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86N

Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates - SN74AHCT86N - Texas Instruments
Dallas, TX, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates
SN74AHCT86N
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86N
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 125

Buy Now Datasheet
Electronic Wholesale - SN74AHCT86N - 1253676-SN74AHCT86N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AHCT86N
1253676-SN74AHCT86N
Electronic Wholesale - SN74AHCT86N 1253676-SN74AHCT86N
Manufacturer: Texas Instruments Win Source Part Number: 1253676-SN74AHCT86N Packaging: Tube Mounting Style: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT86 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253676-SN74AHCT86N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT86
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-4777-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4777-5-ND
Gates and Inverters 296-4777-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74AHCT86N
Quad 5V Logic IC 705-SN74AHCT86N
Quad 2-Input XOR Gate IC, 5V, 10ns, 4 Gates, PDIP Product overview: SN74AHCT86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86N can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 10ns, 4 Gates, PDIP Product overview: SN74AHCT86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT86N - Rochester Electronics
Newburyport, MA, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates

SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT86N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT86N
Gates and Inverters SN74AHCT86N
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9154 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9154
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9154
LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74AHCT86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74AHCT86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT86N
Logic Gates SN74AHCT86N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT86N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT86N
Logic - Gates and Inverters SN74AHCT86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT86N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT86N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT86N 1253676-SN74AHCT86N 296-4777-5-ND 705-SN74AHCT86N SN74AHCT86N SN74AHCT86N 26AJ9154 SN74AHCT86N SN74AHCT86N SN74AHCT86N
Product Name SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates Electronic Wholesale - SN74AHCT86N Gates and Inverters Quad 5V Logic IC Gates and Inverters Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE OR XOR; XOR (Exclusive OR) XOR; XOR NOT; XOR XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 10 ns 8.8 ns 8.8 ns 10 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers